TE Connectivity Fixed Inductors 36501E22NJTDG

Description
22nH Unshielded Wirewound Inductor 400mA 300mOhm Max Nonstandard
Request a Quote Datasheet
Description
22nH Unshielded Wirewound Inductor 400mA 300mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A103708DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103708DKR-ND
Fixed Inductors A103708DKR-ND
22nH Unshielded Wirewound Inductor 400mA 300mOhm Max Nonstandard

22nH Unshielded Wirewound Inductor 400mA 300mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103708TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103708TR-ND
Fixed Inductors A103708TR-ND
22nH Unshielded Wirewound Inductor 400mA 300mOhm Max Nonstandard

22nH Unshielded Wirewound Inductor 400mA 300mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103708CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103708CT-ND
Fixed Inductors A103708CT-ND
22nH Unshielded Wirewound Inductor 400mA 300mOhm Max Nonstandard

22nH Unshielded Wirewound Inductor 400mA 300mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 22Nh, 400Ma, 5%, 2.8Ghz, 0402; Inductance Te Connectivity - 35M1373 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Nh, 400Ma, 5%, 2.8Ghz, 0402; Inductance Te Connectivity
35M1373
Inductor, 22Nh, 400Ma, 5%, 2.8Ghz, 0402; Inductance Te Connectivity 35M1373
INDUCTOR, 22NH, 400mA, 5%, 2.8GHZ, 0402; Inductance:22nH; DC Resistance Max:0.3ohm; Self Resonant Frequency:2.8GHz; DC Current Rating:400mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

INDUCTOR, 22NH, 400mA, 5%, 2.8GHZ, 0402; Inductance:22nH; DC Resistance Max:0.3ohm; Self Resonant Frequency:2.8GHz; DC Current Rating:400mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A103708DKR-ND 35M1373
Product Name Fixed Inductors Inductor, 22Nh, 400Ma, 5%, 2.8Ghz, 0402; Inductance Te Connectivity
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2835-035 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 92000 to 2000 microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details