TE Connectivity Fixed Inductors 36501E1N9JTDG

Description
1.9nH Unshielded Wirewound Inductor 1.04A 70mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.9nH Unshielded Wirewound Inductor 1.04A 70mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 36501E1N9JTDG-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
36501E1N9JTDG-ND
Fixed Inductors 36501E1N9JTDG-ND
1.9nH Unshielded Wirewound Inductor 1.04A 70mOhm Max Nonstandard

1.9nH Unshielded Wirewound Inductor 1.04A 70mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 36501E1N9JTDG-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5684-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details