TE Connectivity Fixed Inductors 36501E18NJTDG

Description
18nH Unshielded Wirewound Inductor 420mA 230mOhm Max Nonstandard
Request a Quote Datasheet
Description
18nH Unshielded Wirewound Inductor 420mA 230mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A102554CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102554CT-ND
Fixed Inductors A102554CT-ND
18nH Unshielded Wirewound Inductor 420mA 230mOhm Max Nonstandard

18nH Unshielded Wirewound Inductor 420mA 230mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A102554TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102554TR-ND
Fixed Inductors A102554TR-ND
18nH Unshielded Wirewound Inductor 420mA 230mOhm Max Nonstandard

18nH Unshielded Wirewound Inductor 420mA 230mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number A102554CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers