TE Connectivity Fixed Inductors 36501E12NJTDG

Description
12nH Unshielded Wirewound Inductor 640mA 120mOhm Max Nonstandard
Request a Quote Datasheet
Description
12nH Unshielded Wirewound Inductor 640mA 120mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A102553TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102553TR-ND
Fixed Inductors A102553TR-ND
12nH Unshielded Wirewound Inductor 640mA 120mOhm Max Nonstandard

12nH Unshielded Wirewound Inductor 640mA 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A102553DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102553DKR-ND
Fixed Inductors A102553DKR-ND
12nH Unshielded Wirewound Inductor 640mA 120mOhm Max Nonstandard

12nH Unshielded Wirewound Inductor 640mA 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A102553CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102553CT-ND
Fixed Inductors A102553CT-ND
12nH Unshielded Wirewound Inductor 640mA 120mOhm Max Nonstandard

12nH Unshielded Wirewound Inductor 640mA 120mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 12Nh, 640Ma, 5%, 3.6Ghz, 0402; Inductance Te Connectivity - 35M1362 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Nh, 640Ma, 5%, 3.6Ghz, 0402; Inductance Te Connectivity
35M1362
Inductor, 12Nh, 640Ma, 5%, 3.6Ghz, 0402; Inductance Te Connectivity 35M1362
INDUCTOR, 12NH, 640mA, 5%, 3.6GHZ, 0402; Inductance:12nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:3.6GHz; DC Current Rating:640mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

INDUCTOR, 12NH, 640mA, 5%, 3.6GHZ, 0402; Inductance:12nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:3.6GHz; DC Current Rating:640mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A102553TR-ND 35M1362
Product Name Fixed Inductors Inductor, 12Nh, 640Ma, 5%, 3.6Ghz, 0402; Inductance Te Connectivity
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Surface Mount Inductors - 8120701P - RS Components, Ltd.
Specs
Inductance Range 1 microH
Rated DC Current 450 milliamps
Standards and Certifications RoHS
View Details
4 suppliers
Specs
Application RF Choke
View Details