TE Connectivity Chip Inductor, 12Nh 640Ma 5% 3.6Mhz; Inductance Sigmainductors Te Connectivity 36501E12NJ

Description
CHIP INDUCTOR, 12NH 640MA 5% 3.6MHZ; Inductance:12nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:3.6GHz; DC Current Rating:640mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes
Datasheet
Description
CHIP INDUCTOR, 12NH 640MA 5% 3.6MHZ; Inductance:12nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:3.6GHz; DC Current Rating:640mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 12Nh 640Ma 5% 3.6Mhz; Inductance Sigmainductors Te Connectivity - 18R3847 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 12Nh 640Ma 5% 3.6Mhz; Inductance Sigmainductors Te Connectivity
18R3847
Chip Inductor, 12Nh 640Ma 5% 3.6Mhz; Inductance Sigmainductors Te Connectivity 18R3847
CHIP INDUCTOR, 12NH 640MA 5% 3.6MHZ; Inductance:12nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:3.6GHz; DC Current Rating:640mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

CHIP INDUCTOR, 12NH 640MA 5% 3.6MHZ; Inductance:12nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:3.6GHz; DC Current Rating:640mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 18R3847
Product Name Chip Inductor, 12Nh 640Ma 5% 3.6Mhz; Inductance Sigmainductors Te Connectivity
Inductance Range 0.0120 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-308R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0300 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2103JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details