TE Connectivity Inductor, 10Nh, 480Ma, 5%, 3.9Ghz, 0402; Inductance Te Connectivity 36501E10NJTDG

Description
INDUCTOR, 10NH, 480mA, 5%, 3.9GHZ, 0402; Inductance:10nH; DC Resistance Max:0.195ohm; Self Resonant Frequency:3.9GHz; DC Current Rating:480mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes
Description
INDUCTOR, 10NH, 480mA, 5%, 3.9GHZ, 0402; Inductance:10nH; DC Resistance Max:0.195ohm; Self Resonant Frequency:3.9GHz; DC Current Rating:480mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Nh, 480Ma, 5%, 3.9Ghz, 0402; Inductance Te Connectivity - 35M1360 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Nh, 480Ma, 5%, 3.9Ghz, 0402; Inductance Te Connectivity
35M1360
Inductor, 10Nh, 480Ma, 5%, 3.9Ghz, 0402; Inductance Te Connectivity 35M1360
INDUCTOR, 10NH, 480mA, 5%, 3.9GHZ, 0402; Inductance:10nH; DC Resistance Max:0.195ohm; Self Resonant Frequency:3.9GHz; DC Current Rating:480mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

INDUCTOR, 10NH, 480mA, 5%, 3.9GHZ, 0402; Inductance:10nH; DC Resistance Max:0.195ohm; Self Resonant Frequency:3.9GHz; DC Current Rating:480mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:3650 Series; Core Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 35M1360
Product Name Inductor, 10Nh, 480Ma, 5%, 3.9Ghz, 0402; Inductance Te Connectivity
Inductance Range 0.0100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Current Rod Core Inductor - FIRCH-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5 microH
DCR 0.0141 ohms
View Details
3 suppliers
Leaded Inductors - 1048420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 150 microH
Lead Style Radial; Radial
View Details