TE Connectivity Eurocard Connectors 364918-E

Description
Configuration Features Mating & Unmating Configuration : Normal Number of Columns : 32 Number of Positions : 128 Number of Rows : 4 Number of Signal Positions : 128 PCB Mount Orientation : Right Angle Rows Loaded : C, A, D, B Contact Features Contact Base Material : Copper Alloy Contact Type : Pin Dimensions Connector Height : 13.7 MM  [.539 INCH ] Connector Length : 94 MM  [3.7 INCH ] Connector Width : 22.3 MM  [.877 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Mating & Unmating Configuration : Normal Number of Columns : 32 Number of Positions : 128 Number of Rows : 4 Number of Signal Positions : 128 PCB Mount Orientation : Right Angle Rows Loaded : C, A, D, B Contact Features Contact Base Material : Copper Alloy Contact Type : Pin Dimensions Connector Height : 13.7 MM  [.539 INCH ] Connector Length : 94 MM  [3.7 INCH ] Connector Width : 22.3 MM  [.877 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 364918-E - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
364918-E
Eurocard Connectors 364918-E
Configuration Features Mating & Unmating Configuration : Normal Number of Columns : 32 Number of Positions : 128 Number of Rows : 4 Number of Signal Positions : 128 PCB Mount Orientation : Right Angle Rows Loaded : C, A, D, B Contact Features Contact Base Material : Copper Alloy Contact Type : Pin Dimensions Connector Height : 13.7 MM  [.539 INCH ] Connector Length : 94 MM  [3.7 INCH ] Connector Width : 22.3 MM  [.877 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Mating & Unmating Configuration : Normal
  • Number of Columns : 32
  • Number of Positions : 128
  • Number of Rows : 4
  • Number of Signal Positions : 128
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : C, A, D, B

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Pin

Dimensions


  • Connector Height : 13.7 MM  [.539 INCH ]
  • Connector Length : 94 MM  [3.7 INCH ]
  • Connector Width : 22.3 MM  [.877 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : PBT GF30

Industry Standards


  • Compatible With Approved Standards Products : UL E84703

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
DIN 41612 - 2684-364918-E-ND - DigiKey
Thief River Falls, MN, United States
128 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle

128 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 364918-E 2684-364918-E-ND
Product Name Eurocard Connectors DIN 41612
Connector Type Board to Board Connector; PC Card Connector Header, Male Pins
Unlock Full Specs
to access all available technical data