Body Features Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Orthogonal, Co-Planar Connector Contact Load Condition : Fully Loaded Number of Columns : 5 Number of Loaded Positions : 5 Number of Positions : 5 Number of Power Positions : 5 Number of Rows : 1 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 18 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM [157.48 - 236.22 MICIN ]
Dimensions Connector Height : 5.25 MM [.207 INCH ] Connector Length : 12.4 MM [.488 INCH ] Connector Width : 9.7 MM [.382 INCH ]
Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 10000
Housing Features Centerline (Pitch) : 2 MM [.079 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Side
Industry Standards Compatible With Agency/Standards Products : CSA, UL Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization, Blindmate Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : Without Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Reel Packaging Quantity : 500
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Receptacle Sealable : No
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Board-to-Board Configuration : Orthogonal, Co-Planar
- Connector Contact Load Condition : Fully Loaded
- Number of Columns : 5
- Number of Loaded Positions : 5
- Number of Positions : 5
- Number of Power Positions : 5
- Number of Rows : 1
- PCB Mount Orientation : Right Angle
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 18
- Contact Layout : Inline
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Receptacle
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM [157.48 - 236.22 MICIN ]
Dimensions
- Connector Height : 5.25 MM [.207 INCH ]
- Connector Length : 12.4 MM [.488 INCH ]
- Connector Width : 9.7 MM [.382 INCH ]
Electrical Characteristics
- Insulation Resistance (Min) (MEGOHM) : 10000
Housing Features
- Centerline (Pitch) : 2 MM [.079 INCH ]
- Housing Material : Liquid Crystal Polymer (LCP)
- Mating Entry Location : Side
Industry Standards
- Compatible With Agency/Standards Products : CSA, UL
- Glow Wire Rating : Standard Part - Not Glow Wire
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization, Blindmate
- Mating Retention : Without
- PCB Mount Alignment : With
- PCB Mount Alignment Type : Locating Posts
- PCB Mount Retention : Without
- Panel Mount Feature : Without
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 500
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector Shape : Rectangular
- Connector System : Board-to-Board
- Header Type : Fully Shrouded
- Mixed & Hybrid Header : No
- PCB Connector Type : PCB Mount Receptacle
- Sealable : No
Termination Features
- Termination Method to PCB : Surface Mount
Usage Conditions
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]