TE Connectivity Headers, Male Pins 364705-E

Description
"Connector Header Surface Mount, Right Angle 5 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount, Right Angle 5 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 2684-364705-EDKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2684-364705-EDKR-ND
Headers, Male Pins 2684-364705-EDKR-ND
"Connector Header Surface Mount, Right Angle 5 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 5 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - 2684-364705-ETR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2684-364705-ETR-ND
Headers, Male Pins 2684-364705-ETR-ND
"Connector Header Surface Mount, Right Angle 5 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 5 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - 2684-364705-ECT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2684-364705-ECT-ND
Headers, Male Pins 2684-364705-ECT-ND
"Connector Header Surface Mount, Right Angle 5 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 5 position 0.079"" (2.00mm)"

Buy Now Datasheet
Mezzanine Conn, R/a Plug, 5Pos, 1Rowm Rohs Compliant Erni - Te Connectivity - 62AK2124 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, R/a Plug, 5Pos, 1Rowm Rohs Compliant Erni - Te Connectivity
62AK2124
Mezzanine Conn, R/a Plug, 5Pos, 1Rowm Rohs Compliant Erni - Te Connectivity 62AK2124
MEZZANINE CONN, R/A PLUG, 5POS, 1ROWM ROHS COMPLIANT: YES

MEZZANINE CONN, R/A PLUG, 5POS, 1ROWM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 2684-364705-EDKR-ND 62AK2124
Product Name Headers, Male Pins Mezzanine Conn, R/a Plug, 5Pos, 1Rowm Rohs Compliant Erni - Te Connectivity
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50020-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details