TE Connectivity Surface Mount High Frequency Inductor, 3640 Series, 2.7 Nh, 0.2Nh, 0201 [0603 Metric], 8 Ghz Rohs Compliant Te Connectivity 36401H2N7ATDF

Description
Surface Mount High Frequency Inductor, 3640 Series, 2.7 nH, 0.2nH, 0201 [0603 Metric], 8 GHz RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, 3640 Series, 2.7 nH, 0.2nH, 0201 [0603 Metric], 8 GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, 3640 Series, 2.7 Nh, 0.2Nh, 0201 [0603 Metric], 8 Ghz Rohs Compliant Te Connectivity - 24W8157 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 3640 Series, 2.7 Nh, 0.2Nh, 0201 [0603 Metric], 8 Ghz Rohs Compliant Te Connectivity
24W8157
Surface Mount High Frequency Inductor, 3640 Series, 2.7 Nh, 0.2Nh, 0201 [0603 Metric], 8 Ghz Rohs Compliant Te Connectivity 24W8157
Surface Mount High Frequency Inductor, 3640 Series, 2.7 nH, 0.2nH, 0201 [0603 Metric], 8 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, 3640 Series, 2.7 nH, 0.2nH, 0201 [0603 Metric], 8 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 24W8157
Product Name Surface Mount High Frequency Inductor, 3640 Series, 2.7 Nh, 0.2Nh, 0201 [0603 Metric], 8 Ghz Rohs Compliant Te Connectivity
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Molded SMD Inductors - 1-2176738-0 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0036 microH
View Details
Common Mode Chokes - 486-DKIH-3352-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details