TE Connectivity Fixed Inductors 36401E9N1ATDF

Description
9.1nH Unshielded Thin Film Inductor 220mA 1.25Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
9.1nH Unshielded Thin Film Inductor 220mA 1.25Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A129493CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129493CT-ND
Fixed Inductors A129493CT-ND
9.1nH Unshielded Thin Film Inductor 220mA 1.25Ohm Max 0402 (1005 Metric)

9.1nH Unshielded Thin Film Inductor 220mA 1.25Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - A129493TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129493TR-ND
Fixed Inductors A129493TR-ND
9.1nH Unshielded Thin Film Inductor 220mA 1.25Ohm Max 0402 (1005 Metric)

9.1nH Unshielded Thin Film Inductor 220mA 1.25Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 0.0091uH 500MHz Inductor and Choke - 71-36401E9N1ATDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.0091uH 500MHz Inductor and Choke
71-36401E9N1ATDF
SMD 0.0091uH 500MHz Inductor and Choke 71-36401E9N1ATDF
SMD Inductor 0.0091uH 500MHz 1.25R 0402 Unshielded Thin Film Product overview: 36401E9N1ATDF from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0091uH, 500MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.0091uH, 500MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E9N1ATDF can be used for catalog matching and distributor lookup.

SMD Inductor 0.0091uH 500MHz 1.25R 0402 Unshielded Thin Film Product overview: 36401E9N1ATDF from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0091uH, 500MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.0091uH, 500MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E9N1ATDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A129493CT-ND 71-36401E9N1ATDF
Product Name Fixed Inductors SMD 0.0091uH 500MHz Inductor and Choke
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 1.25 ohms
Q Factor 13
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
CMT8100 Series Common Mode Inductors - CMT-8103 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
3 suppliers