TE Connectivity Fixed Inductors 36401E8N2ATDF

Description
8.2nH Unshielded Thin Film Inductor 220mA 1.25Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Thin Film Inductor 220mA 1.25Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A129492TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129492TR-ND
Fixed Inductors A129492TR-ND
8.2nH Unshielded Thin Film Inductor 220mA 1.25Ohm Max 0402 (1005 Metric)

8.2nH Unshielded Thin Film Inductor 220mA 1.25Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - A129492CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129492CT-ND
Fixed Inductors A129492CT-ND
8.2nH Unshielded Thin Film Inductor 220mA 1.25Ohm Max 0402 (1005 Metric)

8.2nH Unshielded Thin Film Inductor 220mA 1.25Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 5.5GHz 220mA Inductor and Choke - 71-36401E8N2ATDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.5GHz 220mA Inductor and Choke
71-36401E8N2ATDF
SMD 5.5GHz 220mA Inductor and Choke 71-36401E8N2ATDF
SMD Inductor, 8.2nH, 5.5GHz, 0402, 220mA, 1.25R DCR Product overview: 36401E8N2ATDF from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5GHz, 220mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.5GHz, 220mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E8N2ATDF can be used for catalog matching and distributor lookup.

SMD Inductor, 8.2nH, 5.5GHz, 0402, 220mA, 1.25R DCR Product overview: 36401E8N2ATDF from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5GHz, 220mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.5GHz, 220mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E8N2ATDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Smd Inductor, 8.2Nh, 0.2Nh; Inductance Sigmainductors Te Connectivity - 51R8399 - Newark, An Avnet Company
Chicago, IL, United States
Smd Inductor, 8.2Nh, 0.2Nh; Inductance Sigmainductors Te Connectivity
51R8399
Smd Inductor, 8.2Nh, 0.2Nh; Inductance Sigmainductors Te Connectivity 51R8399
SMD INDUCTOR, 8.2NH, 0.2NH; Inductance:8.2nH; DC Resistance Max:1.25ohm; Self Resonant Frequency:5.5GHz; DC Current Rating:220mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:3640 Series; Inductance Tolerance:± 0.2nH RoHS Compliant: Yes

SMD INDUCTOR, 8.2NH, 0.2NH; Inductance:8.2nH; DC Resistance Max:1.25ohm; Self Resonant Frequency:5.5GHz; DC Current Rating:220mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:3640 Series; Inductance Tolerance:± 0.2nH RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, 3640 Series, 8.2 Nh, 0.2Nh, 0402 [1005 Metric], 5.5 Ghz Rohs Compliant Te Connectivity - 26M7244 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 3640 Series, 8.2 Nh, 0.2Nh, 0402 [1005 Metric], 5.5 Ghz Rohs Compliant Te Connectivity
26M7244
Surface Mount High Frequency Inductor, 3640 Series, 8.2 Nh, 0.2Nh, 0402 [1005 Metric], 5.5 Ghz Rohs Compliant Te Connectivity 26M7244
Surface Mount High Frequency Inductor, 3640 Series, 8.2 nH, 0.2nH, 0402 [1005 Metric], 5.5 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, 3640 Series, 8.2 nH, 0.2nH, 0402 [1005 Metric], 5.5 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A129492TR-ND 71-36401E8N2ATDF 51R8399 26M7244
Product Name Fixed Inductors SMD 5.5GHz 220mA Inductor and Choke Smd Inductor, 8.2Nh, 0.2Nh; Inductance Sigmainductors Te Connectivity Surface Mount High Frequency Inductor, 3640 Series, 8.2 Nh, 0.2Nh, 0402 [1005 Metric], 5.5 Ghz Rohs Compliant Te Connectivity
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 1.25 ohms 1.25 ohms
Q Factor 13
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 1.39 ohms
View Details
2 suppliers