TE Connectivity Fixed Inductors 36401E6N8A

Description
6.8nH Unshielded Thin Film Inductor 260mA 1.05Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.8nH Unshielded Thin Film Inductor 260mA 1.05Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 36401E6N8A-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
36401E6N8A-ND
Fixed Inductors 36401E6N8A-ND
6.8nH Unshielded Thin Film Inductor 260mA 1.05Ohm Max 0402 (1005 Metric)

6.8nH Unshielded Thin Film Inductor 260mA 1.05Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 36401E6N8A-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 1.05 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8110 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 20000 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J222SAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details