TE Connectivity Fixed Inductors 36401E5N6ATDF

Description
5.6nH Unshielded Thin Film Inductor 280mA 850mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.6nH Unshielded Thin Film Inductor 280mA 850mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A129489TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129489TR-ND
Fixed Inductors A129489TR-ND
5.6nH Unshielded Thin Film Inductor 280mA 850mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Thin Film Inductor 280mA 850mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - A129489CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129489CT-ND
Fixed Inductors A129489CT-ND
5.6nH Unshielded Thin Film Inductor 280mA 850mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Thin Film Inductor 280mA 850mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 0.0056uH 500MHz Inductor and Choke - 71-36401E5N6ATDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.0056uH 500MHz Inductor and Choke
71-36401E5N6ATDF
SMD 0.0056uH 500MHz Inductor and Choke 71-36401E5N6ATDF
SMD Inductor 0.0056uH, 500MHz, 0402, Unshielded Product overview: 36401E5N6ATDF from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0056uH, 500MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.0056uH, 500MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E5N6ATDF can be used for catalog matching and distributor lookup.

SMD Inductor 0.0056uH, 500MHz, 0402, Unshielded Product overview: 36401E5N6ATDF from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0056uH, 500MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.0056uH, 500MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E5N6ATDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, 3640 Series, 5.6 Nh, 0.2Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Te Connectivity - 35R2633 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 3640 Series, 5.6 Nh, 0.2Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Te Connectivity
35R2633
Surface Mount High Frequency Inductor, 3640 Series, 5.6 Nh, 0.2Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Te Connectivity 35R2633
Surface Mount High Frequency Inductor, 3640 Series, 5.6 nH, 0.2nH, 0402 [1005 Metric], 6 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, 3640 Series, 5.6 nH, 0.2nH, 0402 [1005 Metric], 6 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A129489TR-ND 71-36401E5N6ATDF 35R2633
Product Name Fixed Inductors SMD 0.0056uH 500MHz Inductor and Choke Surface Mount High Frequency Inductor, 3640 Series, 5.6 Nh, 0.2Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Te Connectivity
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.8500 ohms
Q Factor 13
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-85X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 10 milliamps
DCR 70 ohms
View Details
3 suppliers