TE Connectivity SMD 0.0047uH 500MHz Inductor and Choke 36401E4N7ATDF

Description
0.0047uH SMD Inductor, 500MHz, 0402, Thin Film, Unshielded Product overview: 36401E4N7ATDF from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uH, 500MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.0047uH, 500MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E4N7ATDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.0047uH SMD Inductor, 500MHz, 0402, Thin Film, Unshielded Product overview: 36401E4N7ATDF from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uH, 500MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.0047uH, 500MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E4N7ATDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.0047uH 500MHz Inductor and Choke - 71-36401E4N7ATDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.0047uH 500MHz Inductor and Choke
71-36401E4N7ATDF
SMD 0.0047uH 500MHz Inductor and Choke 71-36401E4N7ATDF
0.0047uH SMD Inductor, 500MHz, 0402, Thin Film, Unshielded Product overview: 36401E4N7ATDF from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uH, 500MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.0047uH, 500MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E4N7ATDF can be used for catalog matching and distributor lookup.

0.0047uH SMD Inductor, 500MHz, 0402, Thin Film, Unshielded Product overview: 36401E4N7ATDF from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uH, 500MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.0047uH, 500MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E4N7ATDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - A129488CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129488CT-ND
Fixed Inductors A129488CT-ND
4.7nH Unshielded Thin Film Inductor 320mA 650mOhm Max 0402 (1005 Metric)

4.7nH Unshielded Thin Film Inductor 320mA 650mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - A129488TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129488TR-ND
Fixed Inductors A129488TR-ND
4.7nH Unshielded Thin Film Inductor 320mA 650mOhm Max 0402 (1005 Metric)

4.7nH Unshielded Thin Film Inductor 320mA 650mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Smd Inductor, 4.7Nh, 0.2Nh; Inductance Sigmainductors Te Connectivity - 51R8397 - Newark, An Avnet Company
Chicago, IL, United States
Smd Inductor, 4.7Nh, 0.2Nh; Inductance Sigmainductors Te Connectivity
51R8397
Smd Inductor, 4.7Nh, 0.2Nh; Inductance Sigmainductors Te Connectivity 51R8397
SMD INDUCTOR, 4.7NH, 0.2NH; Inductance:4.7nH; DC Resistance Max:0.65ohm; Self Resonant Frequency:6GHz; DC Current Rating:320mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:3640 Series; Inductance Tolerance:± 0.2nH RoHS Compliant: Yes

SMD INDUCTOR, 4.7NH, 0.2NH; Inductance:4.7nH; DC Resistance Max:0.65ohm; Self Resonant Frequency:6GHz; DC Current Rating:320mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:3640 Series; Inductance Tolerance:± 0.2nH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-36401E4N7ATDF A129488CT-ND 51R8397
Product Name SMD 0.0047uH 500MHz Inductor and Choke Fixed Inductors Smd Inductor, 4.7Nh, 0.2Nh; Inductance Sigmainductors Te Connectivity
Inductance Range 0.0047 microH 0.0047 microH
Inductance Tolerance 0.2000 (+/- %)
Lead Style SMD/SMT
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMF Series 47 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-473700 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 47000 microH
View Details