TE Connectivity Fixed Inductors 36401E3N9ATD

Description
3.9nH Unshielded Thin Film Inductor 340mA 550mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Thin Film Inductor 340mA 550mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 36401E3N9ATD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
36401E3N9ATD-ND
Fixed Inductors 36401E3N9ATD-ND
3.9nH Unshielded Thin Film Inductor 340mA 550mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Thin Film Inductor 340mA 550mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 36401E3N9ATD-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.5500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1624097-4 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 1 microH
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details