TE Connectivity Fixed Inductors 36401E3N6ATDF

Description
3.6nH Unshielded Thin Film Inductor 380mA 550mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.6nH Unshielded Thin Film Inductor 380mA 550mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A129486CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129486CT-ND
Fixed Inductors A129486CT-ND
3.6nH Unshielded Thin Film Inductor 380mA 550mOhm Max 0402 (1005 Metric)

3.6nH Unshielded Thin Film Inductor 380mA 550mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - A129486TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129486TR-ND
Fixed Inductors A129486TR-ND
3.6nH Unshielded Thin Film Inductor 380mA 550mOhm Max 0402 (1005 Metric)

3.6nH Unshielded Thin Film Inductor 380mA 550mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Surface Mount High Frequency Inductor, 3640 Series, 3.6 Nh, 0.2Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Te Connectivity - 50R8481 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 3640 Series, 3.6 Nh, 0.2Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Te Connectivity
50R8481
Surface Mount High Frequency Inductor, 3640 Series, 3.6 Nh, 0.2Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Te Connectivity 50R8481
Surface Mount High Frequency Inductor, 3640 Series, 3.6 nH, 0.2nH, 0402 [1005 Metric], 6 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, 3640 Series, 3.6 nH, 0.2nH, 0402 [1005 Metric], 6 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A129486CT-ND 50R8481
Product Name Fixed Inductors Surface Mount High Frequency Inductor, 3640 Series, 3.6 Nh, 0.2Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Te Connectivity
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.5500 ohms
Q Factor 13
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-560 0402AF-560XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL1008-2225JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details