TE Connectivity Fixed Inductors 36401E3N3ATDF

Description
3.3nH Unshielded Thin Film Inductor 380mA 450mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Thin Film Inductor 380mA 450mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A129485CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129485CT-ND
Fixed Inductors A129485CT-ND
3.3nH Unshielded Thin Film Inductor 380mA 450mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Thin Film Inductor 380mA 450mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - A129485TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129485TR-ND
Fixed Inductors A129485TR-ND
3.3nH Unshielded Thin Film Inductor 380mA 450mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Thin Film Inductor 380mA 450mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 6GHz Inductor and Choke - 71-36401E3N3ATDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6GHz Inductor and Choke
71-36401E3N3ATDF
SMD 6GHz Inductor and Choke 71-36401E3N3ATDF
SMD Inductor 3.3nH 0.2nH 6GHz 0402 Thin Film Product overview: 36401E3N3ATDF from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6GHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E3N3ATDF can be used for catalog matching and distributor lookup.

SMD Inductor 3.3nH 0.2nH 6GHz 0402 Thin Film Product overview: 36401E3N3ATDF from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6GHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E3N3ATDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A129485CT-ND 71-36401E3N3ATDF
Product Name Fixed Inductors SMD 6GHz Inductor and Choke
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.4500 ohms
Q Factor 13
Unlock Full Specs
to access all available technical data

Similar Products

500uH 630mA 550mOhm Inductor and Choke - 839-DSO1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0015 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details