TE Connectivity Fixed Inductors 36401E33NGTD

Description
33nH Unshielded Thin Film Inductor 75mA 4.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Thin Film Inductor 75mA 4.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 36401E33NGTD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
36401E33NGTD-ND
Fixed Inductors 36401E33NGTD-ND
33nH Unshielded Thin Film Inductor 75mA 4.5Ohm Max 0402 (1005 Metric)

33nH Unshielded Thin Film Inductor 75mA 4.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 36401E33NGTD-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 2 (+/- %)
DCR 4.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5728-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Molded SMD Inductors - 1624097-5 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 22 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details