TE Connectivity SMD 0.0027uH 500MHz Inductor and Choke 36401E2N7ATDF

Description
SMD Inductor 0.0027uH 500MHz 0402 Unshielded Thin Film Product overview: 36401E2N7ATDF from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0027uH, 500MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.0027uH, 500MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E2N7ATDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Inductor 0.0027uH 500MHz 0402 Unshielded Thin Film Product overview: 36401E2N7ATDF from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0027uH, 500MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.0027uH, 500MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E2N7ATDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.0027uH 500MHz Inductor and Choke - 71-36401E2N7ATDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.0027uH 500MHz Inductor and Choke
71-36401E2N7ATDF
SMD 0.0027uH 500MHz Inductor and Choke 71-36401E2N7ATDF
SMD Inductor 0.0027uH 500MHz 0402 Unshielded Thin Film Product overview: 36401E2N7ATDF from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0027uH, 500MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.0027uH, 500MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E2N7ATDF can be used for catalog matching and distributor lookup.

SMD Inductor 0.0027uH 500MHz 0402 Unshielded Thin Film Product overview: 36401E2N7ATDF from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0027uH, 500MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.0027uH, 500MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E2N7ATDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - A129482TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129482TR-ND
Fixed Inductors A129482TR-ND
2.7nH Unshielded Thin Film Inductor 440mA 350mOhm Max 0402 (1005 Metric)

2.7nH Unshielded Thin Film Inductor 440mA 350mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-36401E2N7ATDF A129482TR-ND
Product Name SMD 0.0027uH 500MHz Inductor and Choke Fixed Inductors
Inductance Range 0.0027 microH
Inductance Tolerance 0.2000 (+/- %)
Lead Style SMD/SMT
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - 237-2271-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details