TE Connectivity Fixed Inductors 36401E22NJ

Description
22nH Unshielded Thin Film Inductor 90mA 2.65Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Thin Film Inductor 90mA 2.65Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 36401E22NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
36401E22NJ-ND
Fixed Inductors 36401E22NJ-ND
22nH Unshielded Thin Film Inductor 90mA 2.65Ohm Max 0402 (1005 Metric)

22nH Unshielded Thin Film Inductor 90mA 2.65Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 36401E22NJ-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 2-1624108-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0022 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details