TE Connectivity Fixed Inductors 36401E20N8GTDF

Description
20.8nH Unshielded Thin Film Inductor 90mA 2.55Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
20.8nH Unshielded Thin Film Inductor 90mA 2.55Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A129477TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129477TR-ND
Fixed Inductors A129477TR-ND
20.8nH Unshielded Thin Film Inductor 90mA 2.55Ohm Max 0402 (1005 Metric)

20.8nH Unshielded Thin Film Inductor 90mA 2.55Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - A129477CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129477CT-ND
Fixed Inductors A129477CT-ND
20.8nH Unshielded Thin Film Inductor 90mA 2.55Ohm Max 0402 (1005 Metric)

20.8nH Unshielded Thin Film Inductor 90mA 2.55Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 0.0208uH 500MHz Inductor and Choke - 71-36401E20N8GTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.0208uH 500MHz Inductor and Choke
71-36401E20N8GTDF
SMD 0.0208uH 500MHz Inductor and Choke 71-36401E20N8GTDF
SMD Inductor 0.0208uH 2% 500MHz Unshielded 0402 Product overview: 36401E20N8GTDF from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0208uH, 500MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.0208uH, 500MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E20N8GTDF can be used for catalog matching and distributor lookup.

SMD Inductor 0.0208uH 2% 500MHz Unshielded 0402 Product overview: 36401E20N8GTDF from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0208uH, 500MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.0208uH, 500MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E20N8GTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A129477TR-ND 71-36401E20N8GTDF
Product Name Fixed Inductors SMD 0.0208uH 500MHz Inductor and Choke
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %)
DCR 2.55 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-032 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8000 to 150 microH
View Details
2 suppliers