TE Connectivity Fixed Inductors 36401E1N6ATDF

Description
1.6nH Unshielded Thin Film Inductor 560mA 250mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.6nH Unshielded Thin Film Inductor 560mA 250mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 36401E1N6ATDF-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
36401E1N6ATDF-ND
Fixed Inductors 36401E1N6ATDF-ND
1.6nH Unshielded Thin Film Inductor 560mA 250mOhm Max 0402 (1005 Metric)

1.6nH Unshielded Thin Film Inductor 560mA 250mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 36401E1N6ATDF-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3098-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-7N5 016008C-7N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details