TE Connectivity SMD 0.0012uH 500MHz Inductor and Choke 36401E1N2ATDF

Description
SMD Inductor 0.0012uH 500MHz 0402 Unshielded Thin Film Product overview: 36401E1N2ATDF from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0012uH, 500MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.0012uH, 500MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E1N2ATDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Inductor 0.0012uH 500MHz 0402 Unshielded Thin Film Product overview: 36401E1N2ATDF from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0012uH, 500MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.0012uH, 500MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E1N2ATDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.0012uH 500MHz Inductor and Choke - 71-36401E1N2ATDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.0012uH 500MHz Inductor and Choke
71-36401E1N2ATDF
SMD 0.0012uH 500MHz Inductor and Choke 71-36401E1N2ATDF
SMD Inductor 0.0012uH 500MHz 0402 Unshielded Thin Film Product overview: 36401E1N2ATDF from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0012uH, 500MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.0012uH, 500MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E1N2ATDF can be used for catalog matching and distributor lookup.

SMD Inductor 0.0012uH 500MHz 0402 Unshielded Thin Film Product overview: 36401E1N2ATDF from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0012uH, 500MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.0012uH, 500MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E1N2ATDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - A129471CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129471CT-ND
Fixed Inductors A129471CT-ND
1.2nH Unshielded Thin Film Inductor 700mA 150mOhm Max 0402 (1005 Metric)

1.2nH Unshielded Thin Film Inductor 700mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - A129471TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129471TR-ND
Fixed Inductors A129471TR-ND
1.2nH Unshielded Thin Film Inductor 700mA 150mOhm Max 0402 (1005 Metric)

1.2nH Unshielded Thin Film Inductor 700mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Surface Mount High Frequency Inductor, 3640 Series, 1.2 Nh, 0.2Nh, 0402 [1005 Metric], 12 Ghz Rohs Compliant Te Connectivity - 50R8460 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 3640 Series, 1.2 Nh, 0.2Nh, 0402 [1005 Metric], 12 Ghz Rohs Compliant Te Connectivity
50R8460
Surface Mount High Frequency Inductor, 3640 Series, 1.2 Nh, 0.2Nh, 0402 [1005 Metric], 12 Ghz Rohs Compliant Te Connectivity 50R8460
Surface Mount High Frequency Inductor, 3640 Series, 1.2 nH, 0.2nH, 0402 [1005 Metric], 12 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, 3640 Series, 1.2 nH, 0.2nH, 0402 [1005 Metric], 12 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-36401E1N2ATDF A129471CT-ND 50R8460
Product Name SMD 0.0012uH 500MHz Inductor and Choke Fixed Inductors Surface Mount High Frequency Inductor, 3640 Series, 1.2 Nh, 0.2Nh, 0402 [1005 Metric], 12 Ghz Rohs Compliant Te Connectivity
Inductance Range 0.0012 microH
Inductance Tolerance 0.2000 (+/- %)
Lead Style SMD/SMT
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.6400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2274JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details