TE Connectivity Heat Shrink Boots 363749-000

Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 40 MM , 46 MM , 49 MM , 52 MM , 38 MM , 43 MM  [1.57 INCH , 1.93 INCH , 1.5 INCH , 1.69 INCH , 2.05 INCH , 1.81 INCH ] Wire/Cable Outside Diameter : 22 MM , 26 MM , 30 MM , 28 MM , 24 MM , 18 MM , 20 MM  [1.18 INCH , .94 INCH , .71 INCH , .79 INCH , 1.02 INCH , .87 INCH , 1.1 INCH ] Other Adhesive Options : /42 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 40 MM , 46 MM , 49 MM , 52 MM , 38 MM , 43 MM  [1.57 INCH , 1.93 INCH , 1.5 INCH , 1.69 INCH , 2.05 INCH , 1.81 INCH ] Wire/Cable Outside Diameter : 22 MM , 26 MM , 30 MM , 28 MM , 24 MM , 18 MM , 20 MM  [1.18 INCH , .94 INCH , .71 INCH , .79 INCH , 1.02 INCH , .87 INCH , 1.1 INCH ] Other Adhesive Options : /42 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 363749-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
363749-000
Heat Shrink Boots 363749-000
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 40 MM , 46 MM , 49 MM , 52 MM , 38 MM , 43 MM  [1.57 INCH , 1.93 INCH , 1.5 INCH , 1.69 INCH , 2.05 INCH , 1.81 INCH ] Wire/Cable Outside Diameter : 22 MM , 26 MM , 30 MM , 28 MM , 24 MM , 18 MM , 20 MM  [1.18 INCH , .94 INCH , .71 INCH , .79 INCH , 1.02 INCH , .87 INCH , 1.1 INCH ] Other Adhesive Options : /42 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]

Body Features


  • Adhesive Pre-Coat : Yes
  • Heat Shrink Boot Material Systems Code : 25
  • Material : Fluid Resistant Modified Elastomer
  • Material Code : 25

Configuration Features


  • Lipped : Yes

Dimensions


  • Connector or Backshell Outside Diameter : 40 MM , 46 MM , 49 MM , 52 MM , 38 MM , 43 MM  [1.57 INCH , 1.93 INCH , 1.5 INCH , 1.69 INCH , 2.05 INCH , 1.81 INCH ]
  • Wire/Cable Outside Diameter : 22 MM , 26 MM , 30 MM , 28 MM , 24 MM , 18 MM , 20 MM  [1.18 INCH , .94 INCH , .71 INCH , .79 INCH , 1.02 INCH , .87 INCH , 1.1 INCH ]

Other


  • Adhesive Options : /42 Precoat
  • Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures
  • Molded Part Shape Code : 202

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 363749-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 049361-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0618584001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 0408174001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Medical Grade Crosslinked Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details