TE Connectivity Power Cable Terminations 362020-011

Description
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 400 - 800 Electrical Characteristics Voltage Class (KV) : 19/33(36) Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Indoor Product Type Features Installation Technology : Heat Shrink Shelf Life : Unlimited Usage Conditions Operating Temperature Range : 0 - 95 DEGC  [32 - 203 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 400 - 800 Electrical Characteristics Voltage Class (KV) : 19/33(36) Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Indoor Product Type Features Installation Technology : Heat Shrink Shelf Life : Unlimited Usage Conditions Operating Temperature Range : 0 - 95 DEGC  [32 - 203 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - 362020-011 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
362020-011
Power Cable Terminations 362020-011
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 400 - 800 Electrical Characteristics Voltage Class (KV) : 19/33(36) Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Indoor Product Type Features Installation Technology : Heat Shrink Shelf Life : Unlimited Usage Conditions Operating Temperature Range : 0 - 95 DEGC  [32 - 203 DEGF ]

Body Features


  • Insulation Material : Plastic

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 400 - 800

Electrical Characteristics


  • Voltage Class (KV) : 19/33(36)

Industry Standards


  • Compatible With Approved Standards Products : HD CENELEC 629.1

Operation/Application


  • Power Component Application Type : Indoor

Product Type Features


  • Installation Technology : Heat Shrink
  • Shelf Life : Unlimited

Usage Conditions


  • Operating Temperature Range : 0 - 95 DEGC  [32 - 203 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 362020-011
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 158861-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Coax Terminators - 221629-1 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
Standards and Certifications RoHS
View Details
3 suppliers
SolderSleeve Shield Terminators - 163563-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Coax Cable Termination - 171104-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details