TE ConnectivityCable Transitions & Breakouts361705-000
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer
Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 4
Dimensions Inside Diameter Range (Body) : 6.6 - 13 MM [.26 - .51 INCH ] Inside Diameter Range (Leg 1) : 3.6 - 7 MM [.14 - .28 INCH ] Inside Diameter Range (Leg 2) : 6.6 - 13 MM [.26 - .51 INCH ] Inside Diameter Range (Leg 3) : 3.6 - 7 MM [.14 - .28 INCH ]
Other Adhesive Code : 225 Molded Part Shape Code : 462A Size Code : 011
Product Type Features Molded Part Shape : Y Shape
Usage Conditions Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
TE Connectivity
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer
Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 4
Dimensions Inside Diameter Range (Body) : 6.6 - 13 MM [.26 - .51 INCH ] Inside Diameter Range (Leg 1) : 3.6 - 7 MM [.14 - .28 INCH ] Inside Diameter Range (Leg 2) : 6.6 - 13 MM [.26 - .51 INCH ] Inside Diameter Range (Leg 3) : 3.6 - 7 MM [.14 - .28 INCH ]
Other Adhesive Code : 225 Molded Part Shape Code : 462A Size Code : 011
Product Type Features Molded Part Shape : Y Shape
Usage Conditions Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer
Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 4
Dimensions Inside Diameter Range (Body) : 6.6 - 13 MM [.26 - .51 INCH ] Inside Diameter Range (Leg 1) : 3.6 - 7 MM [.14 - .28 INCH ] Inside Diameter Range (Leg 2) : 6.6 - 13 MM [.26 - .51 INCH ] Inside Diameter Range (Leg 3) : 3.6 - 7 MM [.14 - .28 INCH ]
Other Adhesive Code : 225 Molded Part Shape Code : 462A Size Code : 011
Product Type Features Molded Part Shape : Y Shape
Usage Conditions Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Body Features
Material Code : 25
Material Systems Code : 25
Primary Product Material : Fluid Resistant Modified Elastomer
Configuration Features
Adhesive Requirement : Adhesive Precoat
Number of Branches : 4
Dimensions
Inside Diameter Range (Body) : 6.6 - 13 MM [.26 - .51 INCH ]
Inside Diameter Range (Leg 1) : 3.6 - 7 MM [.14 - .28 INCH ]
Inside Diameter Range (Leg 2) : 6.6 - 13 MM [.26 - .51 INCH ]
Inside Diameter Range (Leg 3) : 3.6 - 7 MM [.14 - .28 INCH ]
Other
Adhesive Code : 225
Molded Part Shape Code : 462A
Size Code : 011
Product Type Features
Molded Part Shape : Y Shape
Usage Conditions
Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ]
Resistance Protection : Long-Term Fluid Exposure at High Temperatures