TE Connectivity Ring Terminals 36161

Description
Body Features Terminal & Contact Weight : 2.338 G  [.081 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 5.84 MM  [.23 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.84 MM  [.15 - .23 INCH ] Product Length : 27.51 MM  [1.083 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .99 MM  [.039 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 2.338 G  [.081 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 5.84 MM  [.23 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.84 MM  [.15 - .23 INCH ] Product Length : 27.51 MM  [1.083 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .99 MM  [.039 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 36161 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
36161
Ring Terminals 36161
Body Features Terminal & Contact Weight : 2.338 G  [.081 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 5.84 MM  [.23 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.84 MM  [.15 - .23 INCH ] Product Length : 27.51 MM  [1.083 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .99 MM  [.039 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Terminal & Contact Weight : 2.338 G  [.081 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Military Part Class : Class I
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 5.84 MM  [.23 INCH ]
  • Compatible Insulation Diameter Range : 3.81 - 5.84 MM  [.15 - .23 INCH ]
  • Product Length : 27.51 MM  [1.083 INCH ]
  • Stud Diameter : 5 MM  [.197 INCH ]
  • Tongue Thickness : .99 MM  [.039 INCH ]
  • Wire Size (MMSQ) : 2.62 - 6.64
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : Yes

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
TERMINAL,PIDG R 12-10 10 - 36161 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL,PIDG R 12-10 10
36161
TERMINAL,PIDG R 12-10 10 36161
TERMINAL,PIDG R 12-10 10

TERMINAL,PIDG R 12-10 10

Buy Now
Terminals - Ring Connectors - A27284-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27284-ND
Terminals - Ring Connectors A27284-ND
CONN RING CIRC 10-12AWG #10

CONN RING CIRC 10-12AWG #10

Buy Now Datasheet
Ring Terminals - 4575205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
4575205
Ring Terminals 4575205
TE Connectivity 36161 Ring Terminal

TE Connectivity 36161 Ring Terminal

Supplier's Site
Sheung Wan, Hong Kong
Terminals
36161
Terminals 36161
Terminals #10 12-10 RING TERM

Terminals #10 12-10 RING TERM

Buy Now Datasheet
TERMINAL,PIDG R 12-10 - 70084105 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL,PIDG R 12-10
70084105
TERMINAL,PIDG R 12-10 70084105
Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2

  • Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments
  • PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel
  • Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation
  • PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2
Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 36161 36161 A27284-ND 4575205 36161 70084105
Product Name Ring Terminals TERMINAL,PIDG R 12-10 10 Terminals - Ring Connectors Ring Terminals Terminals TERMINAL,PIDG R 12-10
Material Tin Copper Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-150656-1 - TE Connectivity
Specs
Terminal Type Shur-Plug Terminal
Material Unplated
Features RoHS
View Details
3 suppliers
Splices - 1-1627139-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 17 to 20 AWG
International 0.5000 to 1 mm2
View Details
Quick Disconnects - 1-160534-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 1-192004-4 - TE Connectivity
Specs
Features RoHS
View Details