Electronic Component
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333443-36161
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Color: Yellow
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 10-12 AWG
Contact Material: Copper
Material - Insulation: Polyamide (PA), Nylon
Standard Package: 500
Mounting: Free Hanging (In-Line)
Terminal Type: Circular
Thickness: 0.039" (0.99mm)
Width - Outer Edges: 0.375" (9.53mm)
Length - Overall: 1.083" (27.51mm)
Insulation: Insulated
Insulation Diameter: 0.105" ~ 0.230" (2.67mm ~ 5.84mm)
Stud/Tab Size: 10 Stud
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 36161-ND,-36161-SI,-
Base Product Number: 3616
RoHS Status: ROHS3 Compliant
CONN RING CIRC 10-12AWG #10
TERMINAL, RING TONGUE, #10, CRIMP YELLOW; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
TERMINAL, RING TONGUE, #10, CRIMP YELLOW; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
CRIMP TERMINAL, RING, 4.5MM, YELLOW; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide); SVHC:NoRoHS Compliant: Yes
TERMINAL,PIDG R 12-10 10
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 36161 | A27284-ND | 1333443-36161 | 36161 | 20C8725 | 42AJ3511 |
| Product Name | Ring Connectors | Connectors, Interconnects - Terminals - Ring Connectors | Ring Connectors | Terminal, Ring Tongue, #10, Crimp Yellow; Stud Size - Metric Amp - Te Connectivity | Terminal,pidg R 12-10 10 Amp - Te Connectivity | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging (In-Line) |