Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp
TERMINAL, RING TONGUE, #6, CRIMP, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
TERMINAL, RING TONGUE, #6, CRIMP, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
PIDG R 22-16 COMM 22-18 MIL 6
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A27232-ND | 36150 | 96C8825 | 42AJ3509 |
| Product Name | Ring Connectors | Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric Amp - Te Connectivity | Pidg R 22-16 Comm 22-18 Mil 6 Amp - Te Connectivity | |
| Mounting | Free Hanging (In-Line) |