TE Connectivity Ring Terminals 36149

Description
Body Features Terminal & Contact Weight : .715 G  [.025 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.18 MM  [.125 INCH ] Compatible Insulation Diameter Range : 2.03 - 3.18 MM  [.08 - .125 INCH ] Product Length : 17.07 MM  [.672 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 5000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .715 G  [.025 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.18 MM  [.125 INCH ] Compatible Insulation Diameter Range : 2.03 - 3.18 MM  [.08 - .125 INCH ] Product Length : 17.07 MM  [.672 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 5000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 36149 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
36149
Ring Terminals 36149
Body Features Terminal & Contact Weight : .715 G  [.025 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.18 MM  [.125 INCH ] Compatible Insulation Diameter Range : 2.03 - 3.18 MM  [.08 - .125 INCH ] Product Length : 17.07 MM  [.672 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 5000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Terminal & Contact Weight : .715 G  [.025 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Military Part Class : Class I
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 3.18 MM  [.125 INCH ]
  • Compatible Insulation Diameter Range : 2.03 - 3.18 MM  [.08 - .125 INCH ]
  • Product Length : 17.07 MM  [.672 INCH ]
  • Stud Diameter : 3.68 MM  [.145 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .3 - 1.42
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : Yes

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 5000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M3.5, #6
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
PIDG R 22-16 COMM 22-18 MIL 6 - 36149 - Heilind Electronics, Inc.
Wilmington, MA, United States
PIDG R 22-16 COMM 22-18 MIL 6
36149
PIDG R 22-16 COMM 22-18 MIL 6 36149
PIDG R 22-16 COMM 22-18 MIL 6

PIDG R 22-16 COMM 22-18 MIL 6

Buy Now
Ring Terminals - 6805457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
6805457
Ring Terminals 6805457
TE Connectivity 36149 Ring Terminal

TE Connectivity 36149 Ring Terminal

Supplier's Site
Terminals - Ring Connectors - A27231-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27231-ND
Terminals - Ring Connectors A27231-ND
CONN RING CIRC 16-22AWG #6 CRIMP

CONN RING CIRC 16-22AWG #6 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
36149
Terminals 36149
Terminals PIDG RING 22-16 6

Terminals PIDG RING 22-16 6

Buy Now Datasheet
AMP;TERMINAL;RING TONGUE;AWG 22-16;RED;STUD SIZE 6 - 70084110 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMP;TERMINAL;RING TONGUE;AWG 22-16;RED;STUD SIZE 6
70084110
AMP;TERMINAL;RING TONGUE;AWG 22-16;RED;STUD SIZE 6 70084110
Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2

  • Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments
  • PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel
  • Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation
  • PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2
Supplier's Site
Pidg R 22-16 Comm 22-18 Mil 6 Amp Te Connectivity - 85C2111 - Newark, An Avnet Company
Chicago, IL, United States
Pidg R 22-16 Comm 22-18 Mil 6 Amp Te Connectivity
85C2111
Pidg R 22-16 Comm 22-18 Mil 6 Amp Te Connectivity 85C2111
PIDG R 22-16 COMM 22-18 MIL 6

PIDG R 22-16 COMM 22-18 MIL 6

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 36149 36149 6805457 A27231-ND 36149 70084110 85C2111
Product Name Ring Terminals PIDG R 22-16 COMM 22-18 MIL 6 Ring Terminals Terminals - Ring Connectors Terminals AMP;TERMINAL;RING TONGUE;AWG 22-16;RED;STUD SIZE 6 Pidg R 22-16 Comm 22-18 Mil 6 Amp Te Connectivity
Material Tin Copper; Copper Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102917-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Ring Terminals - 109452-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
Connector Contacts - 104481-4 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details