TE Connectivity Fixed Inductors 3613CR68M

Description
680nH Unshielded Inductor 500mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
680nH Unshielded Inductor 500mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A102542TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102542TR-ND
Fixed Inductors A102542TR-ND
680nH Unshielded Inductor 500mA 400mOhm Max 1812 (4532 Metric)

680nH Unshielded Inductor 500mA 400mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - A102542CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102542CT-ND
Fixed Inductors A102542CT-ND
680nH Unshielded Inductor 500mA 400mOhm Max 1812 (4532 Metric)

680nH Unshielded Inductor 500mA 400mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - A102542DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102542DKR-ND
Fixed Inductors A102542DKR-ND
680nH Unshielded Inductor 500mA 400mOhm Max 1812 (4532 Metric)

680nH Unshielded Inductor 500mA 400mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Chip Inductor, 680Nh, 500Ma, 20%, 135Mhz; Inductance Sigmainductors Te Connectivity - 18R3733 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 680Nh, 500Ma, 20%, 135Mhz; Inductance Sigmainductors Te Connectivity
18R3733
Chip Inductor, 680Nh, 500Ma, 20%, 135Mhz; Inductance Sigmainductors Te Connectivity 18R3733
CHIP INDUCTOR, 680NH, 500MA, 20%, 135MHZ; Inductance:680nH; DC Resistance Max:0.4ohm; Self Resonant Frequency:135MHz; DC Current Rating:500mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:3613C Series RoHS Compliant: Yes

CHIP INDUCTOR, 680NH, 500MA, 20%, 135MHZ; Inductance:680nH; DC Resistance Max:0.4ohm; Self Resonant Frequency:135MHz; DC Current Rating:500mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:3613C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A102542TR-ND 18R3733
Product Name Fixed Inductors Chip Inductor, 680Nh, 500Ma, 20%, 135Mhz; Inductance Sigmainductors Te Connectivity
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - AX97-40102-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers