TE Connectivity Fixed Inductors 3613CR33M

Description
330nH Unshielded Inductor 605mA 280mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
330nH Unshielded Inductor 605mA 280mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A102540DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102540DKR-ND
Fixed Inductors A102540DKR-ND
330nH Unshielded Inductor 605mA 280mOhm Max 1812 (4532 Metric)

330nH Unshielded Inductor 605mA 280mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - A102540CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102540CT-ND
Fixed Inductors A102540CT-ND
330nH Unshielded Inductor 605mA 280mOhm Max 1812 (4532 Metric)

330nH Unshielded Inductor 605mA 280mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - A102540TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102540TR-ND
Fixed Inductors A102540TR-ND
330nH Unshielded Inductor 605mA 280mOhm Max 1812 (4532 Metric)

330nH Unshielded Inductor 605mA 280mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Chip Inductor, 330Nh, 605Ma, 20%, 165Mhz; Inductance Sigmainductors Te Connectivity - 18R3731 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 330Nh, 605Ma, 20%, 165Mhz; Inductance Sigmainductors Te Connectivity
18R3731
Chip Inductor, 330Nh, 605Ma, 20%, 165Mhz; Inductance Sigmainductors Te Connectivity 18R3731
CHIP INDUCTOR, 330NH, 605MA, 20%, 165MHZ; Inductance:330nH; DC Resistance Max:0.28ohm; Self Resonant Frequency:165MHz; DC Current Rating:605mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:3613C Series RoHS Compliant: Yes

CHIP INDUCTOR, 330NH, 605MA, 20%, 165MHZ; Inductance:330nH; DC Resistance Max:0.28ohm; Self Resonant Frequency:165MHz; DC Current Rating:605mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:3613C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A102540DKR-ND 18R3731
Product Name Fixed Inductors Chip Inductor, 330Nh, 605Ma, 20%, 165Mhz; Inductance Sigmainductors Te Connectivity
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-308R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0300 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers