Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper
Configuration Features Number of Holes : 0
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 33.5 MM [1.31 INCH ] Barrel Length : 58 MM [2.283 INCH ] Barrel Outside Diameter : 45 MM [1.77 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 630 Compatible Conductor Range (AWGKC) : 1243 - 1243 Lug Length : 146 MM [5.748 INCH ] Lug Width : 63.5 MM [2.5 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia
Product Type Features Installation Technology : Compression
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : Standard
- Palm Terminal Material : Copper
- Primary Product Material : Copper
Configuration Features
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 33.5 MM [1.31 INCH ]
- Barrel Length : 58 MM [2.283 INCH ]
- Barrel Outside Diameter : 45 MM [1.77 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 630
- Compatible Conductor Range (AWGKC) : 1243 - 1243
- Lug Length : 146 MM [5.748 INCH ]
- Lug Width : 63.5 MM [2.5 INCH ]
Electrical Characteristics
Operation/Application
- Compression Connector Product Type : Terminal Lug
- Power Component Application Type : Outdoor, Indoor
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, Asia
Product Type Features
- Installation Technology : Compression