TE Connectivity Compression Connectors 361388-6

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 3.3 MM  [.129 INCH ] Barrel Length : 8 MM  [.315 INCH ] Barrel Outside Diameter : 5.16 MM  [.203 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 4 Compatible Conductor Range (AWGKC) : 12 - 12 Lug Length : 21 MM  [.827 INCH ] Lug Width : 8.7 MM  [.342 INCH ] Palm Hole Diameter : 5.5 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression Stud Size : M5
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 3.3 MM  [.129 INCH ] Barrel Length : 8 MM  [.315 INCH ] Barrel Outside Diameter : 5.16 MM  [.203 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 4 Compatible Conductor Range (AWGKC) : 12 - 12 Lug Length : 21 MM  [.827 INCH ] Lug Width : 8.7 MM  [.342 INCH ] Palm Hole Diameter : 5.5 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression Stud Size : M5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 361388-6 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
361388-6
Compression Connectors 361388-6
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 3.3 MM  [.129 INCH ] Barrel Length : 8 MM  [.315 INCH ] Barrel Outside Diameter : 5.16 MM  [.203 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 4 Compatible Conductor Range (AWGKC) : 12 - 12 Lug Length : 21 MM  [.827 INCH ] Lug Width : 8.7 MM  [.342 INCH ] Palm Hole Diameter : 5.5 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression Stud Size : M5

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Standard
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 3.3 MM  [.129 INCH ]
  • Barrel Length : 8 MM  [.315 INCH ]
  • Barrel Outside Diameter : 5.16 MM  [.203 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 4
  • Compatible Conductor Range (AWGKC) : 12 - 12
  • Lug Length : 21 MM  [.827 INCH ]
  • Lug Width : 8.7 MM  [.342 INCH ]
  • Palm Hole Diameter : 5.5

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Indoor, Outdoor

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Asia

Product Type Features


  • Installation Technology : Compression
  • Stud Size : M5
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 361388-6
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products