Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper
Configuration Features Number of Holes : 1
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 6.3 MM [.248 INCH ] Barrel Length : 19 MM [.748 INCH ] Barrel Outside Diameter : 8.7 MM [.342 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 20 Compatible Conductor Range (AWGKC) : 4 - 4 Lug Length : 34.9 MM [1.374 INCH ] Lug Width : 12.5 MM [.492 INCH ] Palm Hole Diameter : 6.5
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor
Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features Installation Technology : Compression Stud Size : M6
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : Standard
- Palm Terminal Material : Copper
- Primary Product Material : Copper
Configuration Features
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 6.3 MM [.248 INCH ]
- Barrel Length : 19 MM [.748 INCH ]
- Barrel Outside Diameter : 8.7 MM [.342 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 20
- Compatible Conductor Range (AWGKC) : 4 - 4
- Lug Length : 34.9 MM [1.374 INCH ]
- Lug Width : 12.5 MM [.492 INCH ]
- Palm Hole Diameter : 6.5
Electrical Characteristics
Operation/Application
- Compression Connector Product Type : Terminal Lug
- Power Component Application Type : Outdoor, Indoor
Product Availability
- Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features
- Installation Technology : Compression
- Stud Size : M6