Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper
Configuration Features Number of Holes : 1
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 5.5 MM [.216 INCH ] Barrel Length : 20.6 MM [.811 INCH ] Barrel Outside Diameter : 7.9 MM [.311 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 16 Compatible Conductor Range (AWGKC) : 6 - 6 Lug Length : 39.7 MM [1.563 INCH ] Lug Width : 11.6 MM [.457 INCH ] Palm Hole Diameter : 5.5
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor
Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features Installation Technology : Compression Stud Size : M5
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : Standard
- Palm Terminal Material : Copper
- Primary Product Material : Copper
Configuration Features
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 5.5 MM [.216 INCH ]
- Barrel Length : 20.6 MM [.811 INCH ]
- Barrel Outside Diameter : 7.9 MM [.311 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 16
- Compatible Conductor Range (AWGKC) : 6 - 6
- Lug Length : 39.7 MM [1.563 INCH ]
- Lug Width : 11.6 MM [.457 INCH ]
- Palm Hole Diameter : 5.5
Electrical Characteristics
Operation/Application
- Compression Connector Product Type : Terminal Lug
- Power Component Application Type : Outdoor, Indoor
Product Availability
- Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features
- Installation Technology : Compression
- Stud Size : M5