TE Connectivity Terminal Blk/Strip Wiring Dev 361-EACH

Description
DISCONTINUED BY MANUFACTURER, FUSE TERMINAL BLOCK, 361 SERIES, PHENOLIC MATERIAL, 2CIRCUIT, 25AMP, 600VAC, CABLE MOUNT, SCREW TERMINATION, 8-22AWG, CABLE MOUNT, 0.375 INCH LENGTH, NO. 4 CLEARANCE HOLE, ROHS COMPLIANT: YES, PRICE / EACH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, FUSE TERMINAL BLOCK, 361 SERIES, PHENOLIC MATERIAL, 2CIRCUIT, 25AMP, 600VAC, CABLE MOUNT, SCREW TERMINATION, 8-22AWG, CABLE MOUNT, 0.375 INCH LENGTH, NO. 4 CLEARANCE HOLE, ROHS COMPLIANT: YES, PRICE / EACH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 121924901 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
121924901
Terminal Blk/Strip Wiring Dev 121924901
DISCONTINUED BY MANUFACTURER, FUSE TERMINAL BLOCK, 361 SERIES, PHENOLIC MATERIAL, 2CIRCUIT, 25AMP, 600VAC, CABLE MOUNT, SCREW TERMINATION, 8-22AWG, CABLE MOUNT, 0.375 INCH LENGTH, NO. 4 CLEARANCE HOLE, ROHS COMPLIANT: YES, PRICE / EACH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FUSE TERMINAL BLOCK, 361 SERIES, PHENOLIC MATERIAL, 2CIRCUIT, 25AMP, 600VAC, CABLE MOUNT, SCREW TERMINATION, 8-22AWG, CABLE MOUNT, 0.375 INCH LENGTH, NO. 4 CLEARANCE HOLE, ROHS COMPLIANT: YES, PRICE / EACH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 121924901
Product Name Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 1-1546214-8-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4H-03A1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2000-2233 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers