TE Connectivity Shielded Contacts 360494-000

Description
Contact Features Contact Size : Size 12 Contact Type : Socket
Request a Quote Datasheet
Description
Contact Features Contact Size : Size 12 Contact Type : Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - 360494-000 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
360494-000
Shielded Contacts 360494-000
Contact Features Contact Size : Size 12 Contact Type : Socket

Contact Features


  • Contact Size : Size 12
  • Contact Type : Socket
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 360494-000
Product Name Shielded Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
2 suppliers
Connector Contacts - 1-172781-4 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1500 mm2
View Details
Quick Disconnects - 1-1627154-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 102399-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.3300 mm2
View Details