TE Connectivity Splices 360035-1

Description
Body Features Insulation Material : Nylon Configuration Features Splice Capacity : 1 Contact Features Contact Base Material : Brass Dimensions Product Length : 44.45 MM  [1.75 INCH ] Terminal Material Thickness : 1.77 MM  [.07 INCH ] Housing Features Housing Material : Nylon GF Industry Standards Compatible With Agency/Standards Products : RU (UL Component Program) Government Qualified Splice : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Description
Body Features Insulation Material : Nylon Configuration Features Splice Capacity : 1 Contact Features Contact Base Material : Brass Dimensions Product Length : 44.45 MM  [1.75 INCH ] Terminal Material Thickness : 1.77 MM  [.07 INCH ] Housing Features Housing Material : Nylon GF Industry Standards Compatible With Agency/Standards Products : RU (UL Component Program) Government Qualified Splice : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 360035-1 - TE Connectivity
Berwyn, PA, United States
Splices
360035-1
Splices 360035-1
Body Features Insulation Material : Nylon Configuration Features Splice Capacity : 1 Contact Features Contact Base Material : Brass Dimensions Product Length : 44.45 MM  [1.75 INCH ] Terminal Material Thickness : 1.77 MM  [.07 INCH ] Housing Features Housing Material : Nylon GF Industry Standards Compatible With Agency/Standards Products : RU (UL Component Program) Government Qualified Splice : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Nylon

Configuration Features


  • Splice Capacity : 1

Contact Features


  • Contact Base Material : Brass

Dimensions


  • Product Length : 44.45 MM  [1.75 INCH ]
  • Terminal Material Thickness : 1.77 MM  [.07 INCH ]

Housing Features


  • Housing Material : Nylon GF

Industry Standards


  • Compatible With Agency/Standards Products : RU (UL Component Program)
  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now
.187 INLINE SPLICE ASSY - 360035-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
.187 INLINE SPLICE ASSY
360035-1
.187 INLINE SPLICE ASSY 360035-1
.187 INLINE SPLICE ASSY

.187 INLINE SPLICE ASSY

Buy Now

Technical Specifications

  TE Connectivity Heilind Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 360035-1 360035-1
Product Name Splices .187 INLINE SPLICE ASSY
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394430-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 26 to 29 AWG
View Details
Shielded Contacts - 023589-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Special Purpose Terminals - 1-1627184-1 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details