Win Source Part Number: 1214500-360010-1
Category: Connectors, Interconnects>Termin
Series: Faston
Number of Positions: 3
Color: Natural
Package: Bulk
Note: Contacts Not Included
Gender: Female, Receptacle
For Use With/Related Products: 0.187" (4.75mm) Quick Connects
Standard Package: 1
Style: Housing
Terminal Type: Quick Connect, Disconnect
Terminal Size: 0.187" (4.75mm)
Stacking Direction: Top to Bottom
Material: Polyamide (PA66), Nylon 6/6
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 360010-1.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: 3600101,A24758,36001
Base Product Number: 360010
3 Pos Receptacle, Nylon, Straight, Quick Connect Product overview: 360010-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-360010-1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1214500-360010-1 | 340-360010-1 | A24758-ND |
| Product Name | Connectors, Interconnects - Terminals - Housings, Boots | Electronic Connector | Housings, Boots |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |