TE Connectivity Relay, Dust Cover,Has Holes for PRD Mounting 35D013

Description
Relay, Dust Cover,Has Holes for PRD Mounting
Datasheet
Description
Relay, Dust Cover,Has Holes for PRD Mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dust Cover,Has Holes for PRD Mounting - 70199371 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay, Dust Cover,Has Holes for PRD Mounting
70199371
Relay, Dust Cover,Has Holes for PRD Mounting 70199371
Relay, Dust Cover,Has Holes for PRD Mounting

Relay, Dust Cover,Has Holes for PRD Mounting

Supplier's Site
Enclosure - 20790192 - Radwell International
Willingboro, NJ, United States
Enclosure
20790192
Enclosure 20790192
ENCLOSURE, WALL MOUNT, STEEL, GREY; ENCLOSURE TYPE:WALL MOUNT; ENCLOSURE MATERIAL:STEEL; IP RATING:-; NEMA RATING:-; EXTERNAL HEIGHT - METRIC:79.5MM; EXTERNAL WIDTH - METRIC:85.85MM; EXTERNAL DEPTH - METRIC:134.91MM; BODY COLOR:GREY ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, WALL MOUNT, STEEL, GREY; ENCLOSURE TYPE:WALL MOUNT; ENCLOSURE MATERIAL:STEEL; IP RATING:-; NEMA RATING:-; EXTERNAL HEIGHT - METRIC:79.5MM; EXTERNAL WIDTH - METRIC:85.85MM; EXTERNAL DEPTH - METRIC:134.91MM; BODY COLOR:GREY ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Potter&brumfield Te Connectivity - 24F1318 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Potter&brumfield Te Connectivity
24F1318
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Potter&brumfield Te Connectivity 24F1318
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:-; Enclosure Material:Steel; External Height - Metric:79.5mm; External Width - Metric:85.9mm; External Depth - Metric:134.9mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:-; Enclosure Material:Steel; External Height - Metric:79.5mm; External Width - Metric:85.9mm; External Depth - Metric:134.9mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 70199371 20790192 24F1318
Product Name Relay, Dust Cover,Has Holes for PRD Mounting Enclosure Enclosure, Wall Mount, Steel, Grey; Enclosure Type Potter&brumfield Te Connectivity
NEMA Rating NEMA Enclosures
Type Junction Box
Length 3.13 inch (79.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 2832094 - RS Components, Ltd.
Specs
Length 2.87 inch (73 mm)
Depth 0.9449 inch (24 mm)
Material Polycarbonate; ABS; ABS
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EXguard® - exguardr-mobile-gas-detection - BARTEC
Specs
Material Steel - Stainless
View Details
TK Series Enclosures - 111-510 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers