TE Connectivity Heat Shrink Boots 358792-003

Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 32 mm, 1.57 in, 40 mm, 1.26 in, 34 mm, 36 mm, 1.34 in, 1.5 in, 1.42 in, 38 mm Wire/Cable Outside Diameter : 18 mm, 12 mm, .63 in, .43 in, .71 in, 11 mm, .55 in, .47 in, 20 mm, 14 mm, .79 in, 16 mm Industry Standards Approved Standards : IEC 62329-3-102, VG95343 Part 18, MIS-34867, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE Other Adhesive Options : /225 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 32 mm, 1.57 in, 40 mm, 1.26 in, 34 mm, 36 mm, 1.34 in, 1.5 in, 1.42 in, 38 mm Wire/Cable Outside Diameter : 18 mm, 12 mm, .63 in, .43 in, .71 in, 11 mm, .55 in, .47 in, 20 mm, 14 mm, .79 in, 16 mm Industry Standards Approved Standards : IEC 62329-3-102, VG95343 Part 18, MIS-34867, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE Other Adhesive Options : /225 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 358792-003 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
358792-003
Heat Shrink Boots 358792-003
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 32 mm, 1.57 in, 40 mm, 1.26 in, 34 mm, 36 mm, 1.34 in, 1.5 in, 1.42 in, 38 mm Wire/Cable Outside Diameter : 18 mm, 12 mm, .63 in, .43 in, .71 in, 11 mm, .55 in, .47 in, 20 mm, 14 mm, .79 in, 16 mm Industry Standards Approved Standards : IEC 62329-3-102, VG95343 Part 18, MIS-34867, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE Other Adhesive Options : /225 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]

Body Features


  • Adhesive Pre-Coat : Yes
  • Heat Shrink Boot Material Systems Code : 25
  • Material : Fluid Resistant Modified Elastomer
  • Material Code : 25

Configuration Features


  • Lipped : Yes

Dimensions


  • Connector or Backshell Outside Diameter : 32 mm, 1.57 in, 40 mm, 1.26 in, 34 mm, 36 mm, 1.34 in, 1.5 in, 1.42 in, 38 mm
  • Wire/Cable Outside Diameter : 18 mm, 12 mm, .63 in, .43 in, .71 in, 11 mm, .55 in, .47 in, 20 mm, 14 mm, .79 in, 16 mm

Industry Standards


  • Approved Standards : IEC 62329-3-102, VG95343 Part 18, MIS-34867, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE

Other


  • Adhesive Options : /225 Precoat
  • Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures
  • Molded Part Shape Code : 202

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Buy Now
shrink tube - 358792-003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
358792-003
shrink tube 358792-003
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 358792-003 358792-003
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 025633N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 074117-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Boots - 005087-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 0523814001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details