TE Connectivity Connector Backshells 358583-000

Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 28.6 MM  [.01 - 1.13 INCH ] Compatible Cable Diameter Range : 12.7 - 20.5 MM  [.5 - .1 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : NAS 1702, NAS 1693, M83723/04, M83723/01, M83723/37, M83723/69, AS34001, NAS 1699, M83723/03, M83723/39, M83723/67, M83723/08, M83723/98, AS34121, M83723/43, M83723/82, NAS 1643, M83723/07, MS3474, NAS 1652, M83723/91, AS34641, AS34461, AS34511, M83723/14, M83723/87, M83723/95, AS34011, M83723/48, M83723/41, M83723/77, M83723/05, M83723/66, M83723/68, NAS 1653, M83723/85, M83723/86, M83723/97, NAS 1692, NAS 1701, NAS 1599, M83723/78, NAS 1651, MS3476, NAS 1700, M83723/72, MS3459, AS34081, AS34541, M83723/73, M83723/76, NAS 1641, AS34061, AS34091, M83723/65, NAS 1642, AS34041, MS3475, M83723/38, NAS 1694, M83723/96, M83723/40, NAS 1650, M83723/74, M83723/75, AS34681, M83723/49, M83723/06, M83723/42, MS3471, AS34671, M83723/13, M83723/36, M83723/71, M83723/84, AS34501, AS34561, M83723/02, M83723/83, M83723/92, AS34241, MS3470, MS3472 Operation/Applicatio n Compatible With Connector Shell Size : 28 Other Entry Size Code : 18 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR18AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote Datasheet
Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 28.6 MM  [.01 - 1.13 INCH ] Compatible Cable Diameter Range : 12.7 - 20.5 MM  [.5 - .1 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : NAS 1702, NAS 1693, M83723/04, M83723/01, M83723/37, M83723/69, AS34001, NAS 1699, M83723/03, M83723/39, M83723/67, M83723/08, M83723/98, AS34121, M83723/43, M83723/82, NAS 1643, M83723/07, MS3474, NAS 1652, M83723/91, AS34641, AS34461, AS34511, M83723/14, M83723/87, M83723/95, AS34011, M83723/48, M83723/41, M83723/77, M83723/05, M83723/66, M83723/68, NAS 1653, M83723/85, M83723/86, M83723/97, NAS 1692, NAS 1701, NAS 1599, M83723/78, NAS 1651, MS3476, NAS 1700, M83723/72, MS3459, AS34081, AS34541, M83723/73, M83723/76, NAS 1641, AS34061, AS34091, M83723/65, NAS 1642, AS34041, MS3475, M83723/38, NAS 1694, M83723/96, M83723/40, NAS 1650, M83723/74, M83723/75, AS34681, M83723/49, M83723/06, M83723/42, MS3471, AS34671, M83723/13, M83723/36, M83723/71, M83723/84, AS34501, AS34561, M83723/02, M83723/83, M83723/92, AS34241, MS3470, MS3472 Operation/Applicatio n Compatible With Connector Shell Size : 28 Other Entry Size Code : 18 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR18AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 358583-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
358583-000
Connector Backshells 358583-000
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 28.6 MM  [.01 - 1.13 INCH ] Compatible Cable Diameter Range : 12.7 - 20.5 MM  [.5 - .1 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : NAS 1702, NAS 1693, M83723/04, M83723/01, M83723/37, M83723/69, AS34001, NAS 1699, M83723/03, M83723/39, M83723/67, M83723/08, M83723/98, AS34121, M83723/43, M83723/82, NAS 1643, M83723/07, MS3474, NAS 1652, M83723/91, AS34641, AS34461, AS34511, M83723/14, M83723/87, M83723/95, AS34011, M83723/48, M83723/41, M83723/77, M83723/05, M83723/66, M83723/68, NAS 1653, M83723/85, M83723/86, M83723/97, NAS 1692, NAS 1701, NAS 1599, M83723/78, NAS 1651, MS3476, NAS 1700, M83723/72, MS3459, AS34081, AS34541, M83723/73, M83723/76, NAS 1641, AS34061, AS34091, M83723/65, NAS 1642, AS34041, MS3475, M83723/38, NAS 1694, M83723/96, M83723/40, NAS 1650, M83723/74, M83723/75, AS34681, M83723/49, M83723/06, M83723/42, MS3471, AS34671, M83723/13, M83723/36, M83723/71, M83723/84, AS34501, AS34561, M83723/02, M83723/83, M83723/92, AS34241, MS3470, MS3472 Operation/Applicatio n Compatible With Connector Shell Size : 28 Other Entry Size Code : 18 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR18AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000

Body Features


  • Primary Product Material : Corrosion Resisting Steel
  • Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002)

Dimensions


  • Cable Entry Diameter : .2 - 28.6 MM  [.01 - 1.13 INCH ]
  • Compatible Cable Diameter Range : 12.7 - 20.5 MM  [.5 - .1 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : NAS 1702, NAS 1693, M83723/04, M83723/01, M83723/37, M83723/69, AS34001, NAS 1699, M83723/03, M83723/39, M83723/67, M83723/08, M83723/98, AS34121, M83723/43, M83723/82, NAS 1643, M83723/07, MS3474, NAS 1652, M83723/91, AS34641, AS34461, AS34511, M83723/14, M83723/87, M83723/95, AS34011, M83723/48, M83723/41, M83723/77, M83723/05, M83723/66, M83723/68, NAS 1653, M83723/85, M83723/86, M83723/97, NAS 1692, NAS 1701, NAS 1599, M83723/78, NAS 1651, MS3476, NAS 1700, M83723/72, MS3459, AS34081, AS34541, M83723/73, M83723/76, NAS 1641, AS34061, AS34091, M83723/65, NAS 1642, AS34041, MS3475, M83723/38, NAS 1694, M83723/96, M83723/40, NAS 1650, M83723/74, M83723/75, AS34681, M83723/49, M83723/06, M83723/42, MS3471, AS34671, M83723/13, M83723/36, M83723/71, M83723/84, AS34501, AS34561, M83723/02, M83723/83, M83723/92, AS34241, MS3470, MS3472

Operation/Application


  • Compatible With Connector Shell Size : 28

Other


  • Entry Size Code : 18
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR18AI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
  • Salt Spray Resistance (HR) : 1000
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 358583-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products