TE Connectivity Dead Break Connections 358133-029

Description
Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 120 - 300 Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Dead Break Connection Product Type : Elbow Insulating Boot Other Installation Instruction : English Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia Product Type Features Bushing Type : 630A Installation Technology : Heat Shrink Screened : Unscreened
Request a Quote Datasheet
Description
Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 120 - 300 Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Dead Break Connection Product Type : Elbow Insulating Boot Other Installation Instruction : English Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia Product Type Features Bushing Type : 630A Installation Technology : Heat Shrink Screened : Unscreened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - 358133-029 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
358133-029
Dead Break Connections 358133-029
Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 120 - 300 Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Dead Break Connection Product Type : Elbow Insulating Boot Other Installation Instruction : English Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia Product Type Features Bushing Type : 630A Installation Technology : Heat Shrink Screened : Unscreened

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 120 - 300

Electrical Characteristics


  • Voltage Class (KV) : ≤ 36

Operation/Application


  • Dead Break Connection Product Type : Elbow Insulating Boot

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia

Product Type Features


  • Bushing Type : 630A
  • Installation Technology : Heat Shrink
  • Screened : Unscreened
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 358133-029
Product Name Dead Break Connections
Mounting Heat Shrink
Unlock Full Specs
to access all available technical data

Similar Products