Body Features Primary Product Color : Black Primary Product Material : Polyolefin
Electrical Characteristics Voltage Class (KV) : ≤ 1
Product Availability Product Availability : Americas, China, Asia
Product Type Features Installation Technology : Heat Shrink
Usage Conditions Operating Temperature Range : 0 - 125 DEGC [32 - 257 DEGF ]
Body Features
- Primary Product Color : Black
- Primary Product Material : Polyolefin
Electrical Characteristics
Product Availability
- Product Availability : Americas, China, Asia
Product Type Features
- Installation Technology : Heat Shrink
Usage Conditions
- Operating Temperature Range : 0 - 125 DEGC [32 - 257 DEGF ]