Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Wire Color (Stripe) : Blue, Orange
Configuration Features Number of Strands : 19
Dimensions Conductor Diameter Range : .74 MM [.029 INCH ] Outside Cable Diameter : .04 MM [.089 INCH ] Strand Size (AWG) : 34 Wire Size (AWG) : 22
Electrical Characteristics Operating Voltage (VAC) : 600
Product Type Features Cable Style : Primary
Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Conductor Material : Tin-Coated Copper
- Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
- Wire Color (Base) : White
- Wire Color (Stripe) : Blue, Orange
Configuration Features
Dimensions
- Conductor Diameter Range : .74 MM [.029 INCH ]
- Outside Cable Diameter : .04 MM [.089 INCH ]
- Strand Size (AWG) : 34
- Wire Size (AWG) : 22
Electrical Characteristics
- Operating Voltage (VAC) : 600
Product Type Features
Usage Conditions
- Cable Type : Spec 55
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]