TE Connectivity Ring Connectors 35684

Description
Ring Terminal Connector 6 Stud Circular 12-14 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 6 Stud Circular 12-14 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 35684-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
35684-ND
Ring Connectors 35684-ND
Ring Terminal Connector 6 Stud Circular 12-14 AWG Crimp

Ring Terminal Connector 6 Stud Circular 12-14 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, M3.5, 12Awg; Stud Size - Metric Amp - Te Connectivity - 28AC9063 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M3.5, 12Awg; Stud Size - Metric Amp - Te Connectivity
28AC9063
Terminal, Ring Tongue, M3.5, 12Awg; Stud Size - Metric Amp - Te Connectivity 28AC9063
TERMINAL, RING TONGUE, M3.5, 12AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:12AWG; Conductor Area CSA:4.17mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, M3.5, 12AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:12AWG; Conductor Area CSA:4.17mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, M3.5, 12Awg; Stud Size - Metric Amp - Te Connectivity - 33B8279 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M3.5, 12Awg; Stud Size - Metric Amp - Te Connectivity
33B8279
Terminal, Ring Tongue, M3.5, 12Awg; Stud Size - Metric Amp - Te Connectivity 33B8279
TERMINAL, RING TONGUE, M3.5, 12AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:12AWG; Conductor Area CSA:4.17mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, M3.5, 12AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:12AWG; Conductor Area CSA:4.17mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 35684-ND 35684 28AC9063
Product Name Ring Connectors Terminal, Ring Tongue, M3.5, 12Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Yellow Bulk - 1327G16FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers