TE Connectivity Ring Terminals 35669

Description
Body Features Terminal & Contact Weight (G) : 17.199 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7.57 MM  [.298 INCH ] Product Length : 53.09 MM  [2.09 INCH ] Stud Diameter : 16.66 MM  [.656 INCH ] Tongue Thickness : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : 16.8 - 26.7 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 5/8, M16 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 17.199 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7.57 MM  [.298 INCH ] Product Length : 53.09 MM  [2.09 INCH ] Stud Diameter : 16.66 MM  [.656 INCH ] Tongue Thickness : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : 16.8 - 26.7 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 5/8, M16 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 35669 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
35669
Ring Terminals 35669
Body Features Terminal & Contact Weight (G) : 17.199 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7.57 MM  [.298 INCH ] Product Length : 53.09 MM  [2.09 INCH ] Stud Diameter : 16.66 MM  [.656 INCH ] Tongue Thickness : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : 16.8 - 26.7 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 5/8, M16 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : 17.199

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 7.57 MM  [.298 INCH ]
  • Product Length : 53.09 MM  [2.09 INCH ]
  • Stud Diameter : 16.66 MM  [.656 INCH ]
  • Tongue Thickness : 1.78 MM  [.07 INCH ]
  • Wire Size (MMSQ) : 16.8 - 26.7
  • Wire Size (AWG) : 4
  • Wire Size (CMA) : 33100 - 52600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 5/8, M16
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A27091-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27091-ND
Terminals - Ring Connectors A27091-ND
CONN RING CIRC 4AWG #5/8 CRIMP

CONN RING CIRC 4AWG #5/8 CRIMP

Buy Now Datasheet
Ring Terminals - 2249768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
2249768
Ring Terminals 2249768
TE Connectivity 35669 Ring Terminal

TE Connectivity 35669 Ring Terminal

Supplier's Site
Sheung Wan, Hong Kong
Terminals
35669
Terminals 35669
Terminals SOLISTRAND RING 4

Terminals SOLISTRAND RING 4

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 35669 A27091-ND 2249768 35669
Product Name Ring Terminals Terminals - Ring Connectors Ring Terminals Terminals
Material Tin Copper Copper; Copper
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627194-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 1-141708-2 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
Rings & Spades - 1-1627169-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Brass, Pre-Tin
Features RoHS
View Details
Splices - 094398-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details