TE Connectivity Ring Connectors 35665

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Ring Connectors - A27066-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27066-ND
Ring Connectors A27066-ND
Ring Terminal Connector 5/8 Stud Circular 8 AWG Crimp

Ring Terminal Connector 5/8 Stud Circular 8 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 5/8
Chicago, IL, United States
Terminal, Ring Tongue, 5/8", 8Awg; Stud Size - Metric Amp - Te Connectivity
27C5545
Terminal, Ring Tongue, 5/8", 8Awg; Stud Size - Metric Amp - Te Connectivity 27C5545
TERMINAL, RING TONGUE, 5/8", 8AWG; Stud Size - Metric:M16; Stud Size - Imperial:5/8"; Wire Size AWG Max:8AWG; Conductor Area CSA:10.5mm²; Product Range:Solistrand Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/8", 8AWG; Stud Size - Metric:M16; Stud Size - Imperial:5/8"; Wire Size AWG Max:8AWG; Conductor Area CSA:10.5mm²; Product Range:Solistrand Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 5/8
Chicago, IL, United States
Terminal, Ring Tongue, 5/8", 8Awg Rohs Compliant Amp - Te Connectivity
70AH7530
Terminal, Ring Tongue, 5/8", 8Awg Rohs Compliant Amp - Te Connectivity 70AH7530
TERMINAL, RING TONGUE, 5/8", 8AWG ROHS COMPLIANT: YES

TERMINAL, RING TONGUE, 5/8", 8AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 35665 A27066-ND 27C5545 70AH7530
Product Name Ring Connectors Terminal, Ring Tongue, 5/8", 8Awg; Stud Size - Metric Amp - Te Connectivity Terminal, Ring Tongue, 5/8", 8Awg Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data